The 23FB4420A-F is an AC motor run capacitor with a round aluminum case, oil-filled metallized polypropylene dielectric, and 4-prong quick disconnect terminals. It has a capacitance of 20 μF, a rated voltage of 440 Vac, and operates within a temperature range of -40 °C to +70 °C with a dissipation factor of 0.1% max at 60 Hz. The case height is 2.91 inches and the diameter is 2.0 inches. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.
20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 20µF 440V
CAP FILM 20UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FB4420A-F | 23FB4420A-F-ND | 23FB4420A-F | 2002-23FB4420A-F | 23FB4420A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |