The 227AVG025MFBJ is a radial aluminum polymer capacitor rated for 25 VDC, with a capacitance of 220 µF, a maximum ESR of 0.90429 Ω at 120 Hz and 20°C, and a rated ripple current of 1100 mA at 105°C and 100 kHz. It operates over a temperature range of -55°C to +125°C, has a case size of 8 mm in diameter by 12 mm in length, and meets a load life specification of 2000 hours at 125°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 12% maximum at 120 Hz and 20°C. The part includes surge voltage stability up to 1.15 times rated voltage and humidity endurance with defined limits on ESR, leakage, and capacitance change.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 220µF 25V
220µF 25V Aluminum - Polymer Capacitors Radial, Can 18mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 220UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227AVG025MFBJ | 227AVG025MFBJ | 2002-227AVG025MFBJ | 227AVG025MFBJ-ND | 227AVG025MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |