The 245HC3500K4TM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 100 kHz, designed for high AC voltage and current applications such as induction heating and tank circuits. It has a capacitance of 2.4 μF, a maximum RMS current of 650 A, and a maximum ESR of 0.2 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C, requiring derating above +45°C at 2.25% per °C. It is flame retardant to UL94V0, has a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. The part is housed in a rectangular package measuring 30.2 mm in height, 60 mm in width, and 60 mm in length, with a 4TM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 2.4µF
CAP FILM 2.4UF 500VAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC3500K4TM6 | 245HC3500K4TM6-ND | 245HC3500K4TM6 | 2002-245HC3500K4TM6 | 245HC3500K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |