Aluminum polymer capacitor with a rated voltage of 25 VDC, capacitance of 22 µF, and a radial leaded package measuring 6.3 mm in diameter and 8 mm in height. It has a maximum ESR of 7.54 Ω at 120 Hz and 45 mΩ at 100 kHz, with a maximum leakage current of 280 µA and a ripple current rating of 1870 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The unit meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current after extended stress conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 22UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226ULR025MEF | 226ULR025MEF | 226ULR025MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |