Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 68
Product Name Notes
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life...
+85 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For...
Features and Benefits 16V DC working voltage Resistive cell balancing Compact, light weight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems
Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 125V DC working voltage Active cell balancing Temperature and voltage monitoring CAN bus digital monitoring and communications...
Features and Benefits Up to 14 years DC life 56V DC working voltage Resistive cell balancing Overvoltage outputs High power density 4U, half-rack package UL registered Typical Applications UPS systems...
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power density -40 to 85 C operating temperature range Applications Back-up power for cache-to-flash...
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power performance 310F capacitance value Radial terminals for PCB mounting Typical Applications Wind turbine...
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power performance 350F capacitance value Radial terminals for PCB mounting Typical Applications Wind turbine...
General Purpose Radial Lead Aluminum Electrolytic Capacitors
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High...
Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the...
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu ction heaters|•High Voltage|•High current|•High Pulse Current Applications
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The Type CS multi-pin metallized polymer network is ideal for the low ESR/ESL requirements in DC to DC converters and switching power supply applications. This unique, robust, capacitor design offers...

<< Prev Next >>