Cornell Dubilier Film Paper Film Capacitors 24FD3750A-F

Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FD3750A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene dielectric, rated for 50 µF at 370 Vac. It features 4-prong quick disconnect terminals, a dissipation factor of 0.1% max at 60 Hz, and operates from -40 °C to +70 °C. The case measures 2.5 inches in diameter and 2.91 inches in height. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 24FD3750A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene dielectric, rated for 50 µF at 370 Vac. It features 4-prong quick disconnect terminals, a dissipation factor of 0.1% max at 60 Hz, and operates from -40 °C to +70 °C. The case measures 2.5 inches in diameter and 2.91 inches in height. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 24FD3750A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
24FD3750A-F
Film Paper Film Capacitors 24FD3750A-F
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 50 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.91 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 24FD3750A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
24FD3750A-F-ND
Motor Start, Motor Run Capacitors (AC) 24FD3750A-F-ND
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 24FD3750A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
24FD3750A-F
Oil Filled Capacitor 24FD3750A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-24FD3750A-F
Motor-Run and Power Supply Capacitors 50µF 370V

Motor-Run and Power Supply Capacitors 50µF 370V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 24FD3750A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
24FD3750A-F
Capacitors - Film Capacitors 24FD3750A-F
CAP FILM 50UF 10% 370VAC RADIAL

CAP FILM 50UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 24FD3750A-F 24FD3750A-F-ND 24FD3750A-F 2002-24FD3750A-F 24FD3750A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 50 microF 50 microF 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details