The 23FD3745A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for motor-run applications in air conditioning, refrigeration, and power factor correction. It has a capacitance of 45 µF at 370 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of -40 °C to +70 °C. The case dimensions are 2.0 inches in diameter and 3.84 inches in height, with tin-plated steel terminals and internal pressure-sensitive interrupter protection. It meets UL E71645 and CSA 223507 standards, and the dissipation factor is 0.1% maximum at 60 Hz. Service life is rated at 60,000 hours at rated voltage, frequency, and ambient temperature.
Motor-Run and Power Supply Capacitors 45µF 370V
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 45UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3745A-F | 2002-23FD3745A-F | 23FD3745A-F-ND | 23FD3745A-F | 23FD3745A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF | 45 microF |