The 23FD3725A-F is an AC motor run capacitor using metallized polypropylene film dielectric, oil-filled in an aluminum case with 4-prong quick disconnect terminals. It has a capacitance of 25 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The operating temperature range is -40 °C to +70 °C, with a maximum dissipation factor of 0.1% at 60 Hz. The component measures 2.91 inches in height and 2.0 inches in diameter, and is designed for applications including air conditioning, refrigeration, and power factor correction. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 25µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
25µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 25UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3725A-F | 2002-23FD3725A-F | 23FD3725A-F | 23FD3725A-F-ND | 23FD3725A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |