The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and tin-plated steel terminals, designed for air conditioning, refrigeration, and power factor correction applications. The 23FB4440A-F variant is a round-case capacitor rated for 440 Vac, with a capacitance of 40 µF and a height of 3.84 inches. It operates within a temperature range of -40 °C to +70 °C, has a dissipation factor of 0.1% maximum at 60 Hz, and complies with UL E71645 and CSA 223507. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and maintains capacitance within ±3% over its operating temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
40µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 40µF 440V
CAP FILM 40UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FB4440A-F | 23FB4440A-F | 23FB4440A-F-ND | 2002-23FB4440A-F | 23FB4440A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |