Cornell Dubilier Aluminum Electrolytic 228LMX050M2CC

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228LMX050M2CC is an aluminum electrolytic capacitor rated for 50V DC, with a capacitance of 2200 µF, a diameter of 25 mm, and a length of 25 mm. It operates over a temperature range of -40°C to +105°C, with a load life of 5000 hours at 105°C under rated voltage and ripple current. The ESR at 120 Hz and +20°C is 0.1507 Ω, and the rated RMS ripple current is 1.35 A. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228LMX050M2CC is an aluminum electrolytic capacitor rated for 50V DC, with a capacitance of 2200 µF, a diameter of 25 mm, and a length of 25 mm. It operates over a temperature range of -40°C to +105°C, with a load life of 5000 hours at 105°C under rated voltage and ripple current. The ESR at 120 Hz and +20°C is 0.1507 Ω, and the rated RMS ripple current is 1.35 A. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228LMX050M2CC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228LMX050M2CC
Aluminum Electrolytic 228LMX050M2CC
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 228LMX050M2CC - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
228LMX050M2CC
Aluminum Electrolytic Capacitor 228LMX050M2CC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-228LMX050M2CC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228LMX050M2CC
Aluminum Electrolytic Capacitors 2002-228LMX050M2CC
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 2200µF 50V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 2200µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228LMX050M2CC-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228LMX050M2CC-ND
Aluminum Electrolytic Capacitors 228LMX050M2CC-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150.7mOhm @ 120Hz 5000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150.7mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228LMX050M2CC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228LMX050M2CC
Capacitors - Aluminum Electrolytic Capacitors 228LMX050M2CC
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 228LMX050M2CC 228LMX050M2CC 2002-228LMX050M2CC 228LMX050M2CC-ND 228LMX050M2CC
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details