Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 180µF 400V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8421Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 180UF 20% 400V SNAP
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-187LMX400MWBE | 187LMX400MWBE | 187LMX400MWBE-ND | 187LMX400MWBE |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |
| WVDC | 400 volts | 400 volts | 400 volts |