Cornell Dubilier Film Paper Film Capacitors 23FD3308A-F

Description
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23FD3308A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene dielectric, designed for motor-run applications such as air conditioning and refrigeration. It has a capacitance of 8 µF, a rated voltage of 330 Vac, and operates within a temperature range of -40 °C to +70 °C. The component features a dissipation factor of 0.1% max at 60 Hz, a ±10% capacitance tolerance, and includes a pressure-sensitive interrupter for fail-safe operation. Its dimensions are 2.0 inches in diameter and 2.38 inches in height. The capacitor meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 23FD3308A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene dielectric, designed for motor-run applications such as air conditioning and refrigeration. It has a capacitance of 8 µF, a rated voltage of 330 Vac, and operates within a temperature range of -40 °C to +70 °C. The component features a dissipation factor of 0.1% max at 60 Hz, a ±10% capacitance tolerance, and includes a pressure-sensitive interrupter for fail-safe operation. Its dimensions are 2.0 inches in diameter and 2.38 inches in height. The capacitor meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3308A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3308A-F
Film Paper Film Capacitors 23FD3308A-F
For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 8 µF
  • Voltage AC: 330V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 23FD3308A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
23FD3308A-F-ND
Motor Start, Motor Run Capacitors (AC) 23FD3308A-F-ND
8µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

8µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-23FD3308A-F
Motor-Run and Power Supply Capacitors 8µF 330V

Motor-Run and Power Supply Capacitors 8µF 330V

Supplier's Site Datasheet
Oil Filled Capacitor - 23FD3308A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3308A-F
Oil Filled Capacitor 23FD3308A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 23FD3308A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3308A-F
Capacitors - Film Capacitors 23FD3308A-F
CAP FILM 8UF 10% 330VAC RADIAL

CAP FILM 8UF 10% 330VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3308A-F 23FD3308A-F-ND 2002-23FD3308A-F 23FD3308A-F 23FD3308A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Film Capacitors Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 8 microF 8 microF 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers