The 227LMU400M2ED is a +105°C snap-mount aluminum electrolytic capacitor with a rated voltage of 400 WVDC and a capacitance of 220 µF. It has a maximum ESR of 1.08 mΩ at 120 Hz and 20°C, and a rated ripple current of 1.08 A at 105°C. The part measures 35 mm in diameter by 30 mm in length. It operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of ±20%. The capacitor meets load life specifications of 2,000 hours at 105°C with rated voltage and ripple current, with capacitance change ≤20%, dissipation factor ≤200% of initial, and leakage current below initial specified value.
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227LMU400M2ED |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |