The 254M06QD47 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and related applications. It combines a 0.25 µF capacitor with a 47 ohm resistor in a single package, rated for 600 Vdc and 250 Vac at 60 Hz. The component is coated with flame-retardant epoxy and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. Dimensions are 36.8 mm in length, 10.6 mm in height, 19.0 mm in width, and lead spacing is 30.5 mm, with a lead diameter of 0.8 mm. It operates from -55 °C to +85 °C at full rated voltage, with capacitor tolerance of ±20% and resistor tolerance of ±10%.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.25µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 254M06QD47 | 2002-254M06QD47 | 254M06QD47 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.2500 microF | 0.2500 microF |