The 187ULG016MFH is a radial aluminum polymer capacitor designed for de-coupling in DC-DC converters and voltage regulators. It has a rated voltage of 16 VDC, a capacitance of 180 µF, a maximum ESR of 16 mΩ at 100 kHz and 20°C, and a maximum ripple current of 4360 mA at 105°C and 100 kHz. The dimensions are 8 mm in diameter by 11.5 mm in height. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and surge voltage life requirements at 105°C, with limits on leakage current, dissipation factor, and ESR degradation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 180UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 187ULG016MFH | 187ULG016MFH | 187ULG016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |