Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| +105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For... | |
| 158X Series. Type X2 Suppressor Capacitors. Metallized Polyester/Radial Leads. | |
| Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz,... | |
| ATC General Purpose Capacitors: X7R Dielectric | |
| Available in U.S. only. | |
| Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 48V DC working voltage Active cell balancing Temperature output Overvoltage outputs available High power density Extreme Vibration... | |
| Features and Benefits Up to 10 year DC life 160V DC working voltage Resistive cell balancing Compact and light weight package Screw terminals Typical Applications Wind turbine pitch control Small... | |
| General Purpose Capacitors. Low Cost Multilayer Ceramic Capacitors For Surface Mount Applications. | |
| Hot and humid environments present a variety of system engineering challenges: These conditions often limit lifespans and cause premature failure in competitor products, leading to higher numbers of field replacements... | |
| KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 180R Series RF Capacitors. This is KYOCERA AVX’s lowest ESR multilayer capacitor. The high Q, high self-resonance characteristic... | |
| Maxwell Technologies 3.0V 3000F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3000F... | |
| Maxwell Technologies 3.0V 3400F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3400F... | |
| Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for... | |
| Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost-effective module. The modules are specifically engineered to provide cost-effective solutions for wind turbine... | |
| Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the... | |
| Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates... | |
| Maxwell's Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates... | |
| Metallized Polyester Film Capacitors|•Bypass|• Coupling|•Filtering| •Blocking | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu ction heaters|•High Voltage|•High current|•High Pulse Current Applications | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide... | |
| The newest addition to Maxwell Technologies’ K2 family of ultracapacitors is the 3-volt, 3000-farad cell. Maxwell’s first 3-volt cell meets the same life performance criteria as the 2.7-volt cell, with... | |
| The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160... | |
| The Type 167/184 series radial lead metallized polyester box capacitors are available in bulk (Type 167) or on ammo pack or radial tape and reel (Type 184). These capacitors are... | |
| The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed... | |
| Type 3186 is available with the capacitor element potted in place for lowest-cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the... |
| << Prev | Next >> |