The 23FD3310A-F is an AC motor run capacitor, part of the MPF series, featuring a metallized polypropylene film dielectric and oil-filled aluminum case with 4-prong quick disconnect terminals. It is rated for 330 Vac, with a capacitance of 10 µF and a tolerance of ±10%. The capacitor measures 2.38 inches in height and 2.0 inches in diameter, designed for round case style 23. It operates within a temperature range of -40°C to +70°C, supports 50 Hz and 60 Hz frequencies, and has a maximum dissipation factor of 0.1% at 60 Hz. Internally protected with a pressure-sensitive interrupter, it meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 10µF 330V
CAP FILM 10UF 10% 330VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3310A-F | 23FD3310A-F | 23FD3310A-F-ND | 2002-23FD3310A-F | 23FD3310A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |