The 226ULR010MEF is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 10 VDC and a capacitance of 22 µF. It has a maximum ESR of 7.54 Ω at 120 Hz and 45 mΩ at 100 kHz, with a leakage current of 280 µA and a maximum ripple current of 1870 mA at 105°C and 100 kHz. The component has a radial leaded profile with dimensions of 6.3 mm diameter by 8 mm height and operates within a temperature range of -55°C to +105°C. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 10% maximum. Load life specifications confirm stable performance after 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 22UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226ULR010MEF | 226ULR010MEF | 226ULR010MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |