Cornell Dubilier Film Paper Film Capacitors 254LC3700K5LM8

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 254LC3700K5LM8 is a self-healing polypropylene film capacitor rated for 300 kVAR at 700 VAC and 700 kHz, with a capacitance of 0.25 μF and a maximum RMS current of 500 A. It has a maximum ESR of 1.2 mΩ at 25°C and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring derating above that point. The capacitor exhibits a capacitance tolerance of ±10%, self-inductance less than 5 nH, and meets UL94V0 flame retardant standards. It is housed in a 5LM8 package measuring 78 mm by 78 mm by 34 mm with M8 mounting holes and a maximum tightening torque of 20 Nm.

Datasheet Summary
Powered by GS/AI

The 254LC3700K5LM8 is a self-healing polypropylene film capacitor rated for 300 kVAR at 700 VAC and 700 kHz, with a capacitance of 0.25 μF and a maximum RMS current of 500 A. It has a maximum ESR of 1.2 mΩ at 25°C and a maximum core temperature of 85°C, with surface temperature limited to 45°C requiring derating above that point. The capacitor exhibits a capacitance tolerance of ±10%, self-inductance less than 5 nH, and meets UL94V0 flame retardant standards. It is housed in a 5LM8 package measuring 78 mm by 78 mm by 34 mm with M8 mounting holes and a maximum tightening torque of 20 Nm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
254LC3700K5LM8
Film Paper Film Capacitors 254LC3700K5LM8
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors 2002-254LC3700K5LM8
High Power Resonant Capacitors 0.25µF

High Power Resonant Capacitors 0.25µF

Supplier's Site Datasheet
Film Capacitors - 254LC3700K5LM8-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
254LC3700K5LM8-ND
Film Capacitors 254LC3700K5LM8-ND
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard

0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Film Capacitor - 254LC3700K5LM8 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
254LC3700K5LM8
Film Capacitor 254LC3700K5LM8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 254LC3700K5LM8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
254LC3700K5LM8
Capacitors - Film Capacitors 254LC3700K5LM8
CAP FILM 0.25UF 10% 700VAC SMD

CAP FILM 0.25UF 10% 700VAC SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 254LC3700K5LM8 2002-254LC3700K5LM8 254LC3700K5LM8-ND 254LC3700K5LM8 254LC3700K5LM8
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.2500 microF 0.2500 microF 0.2500 microF 0.2500 microF 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 305HC5750KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers