Cornell Dubilier Film Paper Film Capacitors 245HC3500K2EM8

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 245HC3500K2EM8 is a self-healing polypropylene film capacitor rated for 300 kVAR at 100 kHz, designed for induction heating and tank circuits. It has a capacitance of 2.4 μF, a maximum RMS current of 650 A, and a maximum ESR of 0.2 mΩ at +25°C. The capacitor operates with a maximum core temperature of +85°C and requires derating above +45°C at 2.25% per °C. It features a rectangular case with dimensions of 30.2 mm in height, 66 mm in length, and 56 mm in width, and uses a 2EM8 terminal style. The dielectric meets UL94V0 flame retardant standards and has a self-inductance of less than 5 nH.

Datasheet Summary
Powered by GS/AI

The 245HC3500K2EM8 is a self-healing polypropylene film capacitor rated for 300 kVAR at 100 kHz, designed for induction heating and tank circuits. It has a capacitance of 2.4 μF, a maximum RMS current of 650 A, and a maximum ESR of 0.2 mΩ at +25°C. The capacitor operates with a maximum core temperature of +85°C and requires derating above +45°C at 2.25% per °C. It features a rectangular case with dimensions of 30.2 mm in height, 66 mm in length, and 56 mm in width, and uses a 2EM8 terminal style. The dielectric meets UL94V0 flame retardant standards and has a self-inductance of less than 5 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 245HC3500K2EM8 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
245HC3500K2EM8
Film Paper Film Capacitors 245HC3500K2EM8
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors 2002-245HC3500K2EM8
High Power Resonant Capacitors 2.4µF

High Power Resonant Capacitors 2.4µF

Supplier's Site Datasheet
Film Capacitor - 245HC3500K2EM8 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
245HC3500K2EM8
Film Capacitor 245HC3500K2EM8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 245HC3500K2EM8-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
245HC3500K2EM8-ND
Film Capacitors 245HC3500K2EM8-ND
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard

2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 245HC3500K2EM8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
245HC3500K2EM8
Capacitors - Film Capacitors 245HC3500K2EM8
CAP FILM 2.4UF 500VAC CHAS MT

CAP FILM 2.4UF 500VAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 245HC3500K2EM8 2002-245HC3500K2EM8 245HC3500K2EM8 245HC3500K2EM8-ND 245HC3500K2EM8
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 2.4 microF 2.4 microF 2.4 microF 2.4 microF 2.4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Paper Film Capacitors - 664HC3A700K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 204HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers