The 23FD3304A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for 330 Vac at 50/60 Hz. It has a capacitance of 4 µF with a tolerance of ±10%, a dissipation factor of 0.1% max at 60 Hz, and operates from -40 °C to +70 °C. The case measures 2.0 inches in diameter and 2.38 inches in height with 4-prong quick disconnect terminals. It includes a pressure-sensitive interrupter for fail-safe operation and is certified to UL E71645 and CSA 223507.
Motor-Run and Power Supply Capacitors 4µF 330V
4µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4UF 10% 330VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3304A-F | 2002-23FD3304A-F | 23FD3304A-F-ND | 23FD3304A-F | 23FD3304A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF | 4 microF |