The 254M06QD100 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It combines a 0.25 µF capacitor with a 100 ohm carbon composition resistor in a single package, rated for 600 Vdc / 250 Vac. The component measures 36.8 mm in length, 10.6 mm in width, and 19.0 mm in height, with a lead spacing of 30.5 mm. It operates from -55 ºC to +85 ºC at full rated voltage and is coated with flame-retardant epoxy. The part meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications and is halogen-free for date codes 1807 and after.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.25µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 254M06QD100 | 2002-254M06QD100 | 254M06QD100 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF |