The 23FD3305A-F is an AC motor run capacitor in a round aluminum case with a height of 2.38 inches and a diameter of 2.0 inches. It has a capacitance of 5 µF, a rated voltage of 330 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor is oil-filled with a metallized polypropylene dielectric, features a pressure-sensitive interrupter for fail-safe operation, and meets UL E71645 and CSA 223507 standards. It is designed for 50 Hz and 60 Hz applications with a maximum dissipation factor of 0.1% at 60 Hz.
5µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 5µF 330V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3305A-F | 23FD3305A-F-ND | 2002-23FD3305A-F | 23FD3305A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Technology | Film Capacitors | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |