The MPF-23FD3760A-F is an oval, oil-filled, metallized polypropylene AC motor run capacitor rated for 370 Vac and 60 µF, with a capacitance tolerance of ±10% and a maximum dissipation factor of 0.1% at 60 Hz. It operates within a temperature range of -40 ºC to +70 ºC and features internal pressure-sensitive protection. The capacitor measures 2.0 inches in diameter and 3.84 inches in height, with aluminum casing and tin-plated steel terminals. It complies with UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 60µF 370V
60µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 60UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3760A-F | 2002-23FD3760A-F | 23FD3760A-F-ND | 23FD3760A-F | 23FD3760A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | 60 microF |