Cornell Dubilier Film Paper Film Capacitors 23FD3303A-F

Description
For New Design: Yes Capacitance: 3 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23FD3303A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for applications such as air conditioning and refrigeration. It has a capacitance of 3 µF with a tolerance of ±10%, rated for 330 Vac at 50 or 60 Hz, and operates within a temperature range of -40°C to +70°C. The capacitor measures 2.0 inches in diameter and 2.38 inches in height, with tin-plated steel terminals and internal protection via a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 standards, and maintains capacitance within ±3% over the operating temperature range.

Datasheet Summary
Powered by GS/AI

The 23FD3303A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for applications such as air conditioning and refrigeration. It has a capacitance of 3 µF with a tolerance of ±10%, rated for 330 Vac at 50 or 60 Hz, and operates within a temperature range of -40°C to +70°C. The capacitor measures 2.0 inches in diameter and 2.38 inches in height, with tin-plated steel terminals and internal protection via a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 standards, and maintains capacitance within ±3% over the operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3303A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3303A-F
Film Paper Film Capacitors 23FD3303A-F
For New Design: Yes Capacitance: 3 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage AC: 330V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 23FD3303A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
23FD3303A-F-ND
Motor Start, Motor Run Capacitors (AC) 23FD3303A-F-ND
3µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

3µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
3UF Capacitor
62-23FD3303A-F
3UF Capacitor 62-23FD3303A-F
CAP FILM 3UF 10% 330VAC RADIAL Product overview: 23FD3303A-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-23FD3303A-F can be used for catalog matching and distributor lookup.

CAP FILM 3UF 10% 330VAC RADIAL Product overview: 23FD3303A-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-23FD3303A-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Oil Filled Capacitor - 23FD3303A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3303A-F
Oil Filled Capacitor 23FD3303A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 23FD3303A-F - 1005062-23FD3303A-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 23FD3303A-F
1005062-23FD3303A-F
Film Capacitors - 23FD3303A-F 1005062-23FD3303A-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1005062-23FD3303A-F Packaging: Bulk Termination: Quick Connect, Disconnect Voltage Rating - AC: 330V Applications: Motor Run; Power Factor Correction (PFC) Mounting: Chassis Mount, Requires Holder/Bracket Capacitance: 3μF Tolerance: ±10% Lead Spacing: 0.813" (20.64mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 70°C Dimension: 1.875" Dia x 2.380" L (47.63mm x 60.45mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1005062-23FD3303A-F
Packaging: Bulk
Termination: Quick Connect, Disconnect
Voltage Rating - AC: 330V
Applications: Motor Run; Power Factor Correction (PFC)
Mounting: Chassis Mount, Requires Holder/Bracket
Capacitance: 3μF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 70°C
Dimension: 1.875" Dia x 2.380" L (47.63mm x 60.45mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Film Capacitors 2002-23FD3303A-F
Motor-Run and Power Supply Capacitors 3µF 330V

Motor-Run and Power Supply Capacitors 3µF 330V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 23FD3303A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3303A-F
Capacitors - Film Capacitors 23FD3303A-F
CAP FILM 3UF 10% 330VAC RADIAL

CAP FILM 3UF 10% 330VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3303A-F 23FD3303A-F-ND 62-23FD3303A-F 23FD3303A-F 1005062-23FD3303A-F 2002-23FD3303A-F 23FD3303A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) 3UF Capacitor Oil Filled Capacitor Film Capacitors - 23FD3303A-F Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF 3 microF 3 microF 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details