The 227ALG035MFBJ is an aluminum polymer capacitor rated for 35 VDC, with a capacitance of 220 µF and a maximum ESR of 0.9043 Ω at 120 Hz and 20°C. It has a maximum ripple current of 1540 mA at 105°C and 100 kHz, and a maximum leakage current of 23 µA. The component is housed in a radial case measuring 8 mm in diameter by 12 mm in length, and operates within a temperature range of -55°C to +125°C. It meets a load life requirement of 2000 hours at 125°C with rated voltage and ripple current applied, maintaining capacitance change under 30% and ESR under 300% of the specified maximum.
220µF 35V Aluminum - Polymer Capacitors Radial, Can 23mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 220µF 35V
CAP ALUM POLY 220UF 20% 35V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227ALG035MFBJ | 227ALG035MFBJ-ND | 227ALG035MFBJ | 2002-227ALG035MFBJ | 227ALG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |