The 187FSR360XPCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for a maximum working voltage of 360 VDC with a surge voltage of 390 VDC. It has a capacitance of 180 µF, an ESR of 0.491 Ω at 120 Hz, and operates within a temperature range of -20°C to +55°C. The capacitor measures 13.5 mm in diameter and 40 mm in length, with a tolerance of -10% to +20% at 120 Hz and 25°C. It complies with JIS 2365, exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified limits for leakage current, capacitance change, and dissipation factor under flash cycling and shelf life testing.
PHOTOFLASH/IC
Photoflash Aluminum Electrolytic Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 187FSR360XPCG | 1572-187FSR360XPCG-ND | 2002-187FSR360XPCG | 187FSR360XPCG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 180 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |