Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated at 16 VDC, with a capacitance of 220 µF, a maximum ESR of 13 mΩ at 100 kHz and +20°C, and a maximum ripple current of 5000 mA at 105°C and 100 kHz. The part has a radial lead configuration, dimensions of 8 mm diameter by 11.5 mm height, and operates from -55°C to +105°C with ±20% capacitance tolerance. It meets load life and damp heat test requirements for 2000 hours at 105°C and 1000 hours at 60°C/90-95% RH, with leakage current defined as 0.2CV or 280 µA, whichever is greater.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR016MFH | 227ULR016MFH | 227ULR016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |