Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 10 VDC, capacitance of 220 µF, ESR of 0.75 Ω at 120 Hz and 12 mΩ at 100 kHz, maximum ripple current of 3200 mA at 100 kHz and 105°C, and leakage current of 440 µA. The part is radial, measures 6.3 mm in diameter by 8 mm in length, and operates from -55°C to +105°C. It meets load life requirements of 2000 hours at 105°C with rated voltage applied, maintaining capacitance change within 20% of initial value and ESR within 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR010MEF | 227ULR010MEF | 227ULR010MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |