The 227ALG035MGBJ is a radial aluminum polymer capacitor rated for 35 VDC with a capacitance of 220 µF, designed for high ripple current applications in industrial, medical, and automotive power supplies. It has a maximum ESR of 0.9043 Ω at 120 Hz and 20°C, with a case size of 10 mm diameter by 12 mm height. It operates over a temperature range of -55°C to +125°C, and supports a surge voltage of 1.15 times the rated voltage. The capacitor meets a load life requirement of 2000 hours at 125°C with rated voltage and ripple current applied, maintaining capacitance change under 30%, dissipation factor under 300% of specification, and leakage current under 100% of maximum. The rated ripple current at 100 kHz and 105°C is 3900 mA.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220µF 35V Aluminum - Polymer Capacitors Radial, Can 21mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 220µF 35V
CAP ALUM POLY 220UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227ALG035MGBJ | 227ALG035MGBJ | 227ALG035MGBJ-ND | 2002-227ALG035MGBJ | 227ALG035MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |