The 24FB4455A-F is a round, oil-filled metallized polypropylene AC motor run capacitor rated for 440 Vac, with a capacitance of 55 µF and a tolerance of ±10%. It features a 4-prong quick disconnect terminal and is enclosed in an aluminum case measuring 2.5 inches in diameter and 3.91 inches in height. The capacitor operates within a temperature range of -40 ºC to +70 ºC, has a maximum dissipation factor of 0.1% at 60 Hz, and is internally protected with a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 safety standards.
55µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 55µF 440V
CAP FILM 55UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FB4455A-F | 24FB4455A-F-ND | 24FB4455A-F | 2002-24FB4455A-F | 24FB4455A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 55 microF | 55 microF | 55 microF | 55 microF | 55 microF |