Cornell Dubilier Aluminum Electrolytic Capacitors 226PUM010MCS

Description
22µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 226PUM010MCS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226PUM010MCS-ND
Aluminum Electrolytic Capacitors 226PUM010MCS-ND
22µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

22µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 226PUM010MCS - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
226PUM010MCS
Aluminum Electrolytic Capacitor 226PUM010MCS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-226PUM010MCS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226PUM010MCS
Aluminum Electrolytic Capacitors 2002-226PUM010MCS
Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded 22µF 10V

Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded 22µF 10V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
226PUM010MCS
Aluminum Electrolytic Capacitors - Radial Leaded 226PUM010MCS
Aluminum Electrolytic Capacitors - Radial Leaded 22uF 10V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 22uF 10V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226PUM010MCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226PUM010MCS
Capacitors - Aluminum Electrolytic Capacitors 226PUM010MCS
CAP ALUM 22UF 20% 10V RADIAL

CAP ALUM 22UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 226PUM010MCS-ND 226PUM010MCS 2002-226PUM010MCS 226PUM010MCS 226PUM010MCS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details