Aluminum polymer capacitor with a rated voltage of 35 VDC, capacitance of 220 µF, and a maximum ESR of 0.90429 Ω at 120 Hz and 20°C. It operates from -55°C to +125°C, with a ripple current rating of 1540 mA at 125°C and a leakage current of 26 µA. The component has a radial package with dimensions of 8 mm in diameter and 12 mm in height. It meets the load life requirements of 2000 hours at 125°C with rated voltage applied, maintaining capacitance change under 30%, dissipation factor under 300% of maximum, and ESR under 300% of maximum. Surge voltage is 1.15 times rated voltage. The impedance ratio from -55°C to +20°C is less than 1.25 and from -25°C to +20°C is less than 1.15.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220µF 35V Aluminum - Polymer Capacitors Radial, Can 26mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 220µF 35V
CAP ALUM POLY 220UF 20% 35V T/H
CAP ALUM POLY 220UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227AVG035MFBJ | 227AVG035MFBJ | 1572-1695-ND | 2002-227AVG035MFBJ | 227AVG035MFBJ | 227AVG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |