The 227ULR016MFF is an aluminum polymer capacitor rated for 16V DC, with a capacitance of 220 µF, a maximum ESR of 13 mΩ at 100 kHz and +20°C, and a maximum ripple current of 4300 mA at 105°C and 100 kHz. It has a leakage current of 704 µA maximum at +20°C, operates within a temperature range of -55°C to +105°C, and is housed in a radial package measuring 8 mm in diameter by 8 mm in height. The part complies with a 2000-hour load life test at 105°C and rated voltage, maintaining capacitance change within ±20% and ESR within 150% of the specified maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR016MFF | 227ULR016MFF | 227ULR016MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |