The Type 168/185 series consists of radial box metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. Units are constructed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, are non-polar and non-inductively wound, and operate from -55°C to +125°C with derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF across rated voltages of 50 to 400 Vdc, with tolerances of ±5%, ±10%, or ±20%. The dissipation factor at 120 Hz and +25°C is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for higher values, with maximum pulse rise time up to 100 V/µs at 400 Vdc. Total self-inductance is approximately 7 nH, and long-term capacitance stability is ≤±3% after two years under standard conditions.
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.022µF 100V
CAP FILM 0.022UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185223K100RAA-F | 185223K100RAA-F | 185223K100RAA-F-ND | 2002-185223K100RAA-F | 185223K100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |