The 254HC4102K2UM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It features a maximum RMS current of 1000 A at 100 kHz, a capacitance of 0.25 μF, and a maximum ESR of 1.5 mΩ at 25°C. The capacitor has a terminal style of 2UM8 and dimensions of 55 mm (B) × 73 mm (L) × 30.2 mm (H). It operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.25µF
0.25µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.25UF 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC4102K2UM8 | 2002-254HC4102K2UM8 | 254HC4102K2UM8-ND | 254HC4102K2UM8 | 254HC4102K2UM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |