227ULG035MGU is a radial aluminum polymer capacitor rated for 35 VDC with a capacitance of 220 µF, designed for decoupling in DC-DC converters and voltage regulators. It has a maximum ESR of 0.9 Ω at 100 kHz and a ripple current rating of 2450 mA at 105°C. The case dimensions are 10 mm in diameter and 12.5 mm in height. It operates from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and surge voltage life requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current after stress testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULG035MGU | 227ULG035MGU | 227ULG035MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |