The 27102B473JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 250 Vpk, a capacitance of 47 nF, and a tolerance of ±5%. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 11.0 A at 3 MHz and 4.7 A at 100 kHz at 65°C, with an operating temperature range of -55°C to 125°C.
High-Voltage Types, Transmitting Mica 47000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27102B473JO0 | 338-27102B473JO0-ND | 2002-27102B473JO0 | 27102B473JO0 | 27102B473JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0470 microF | 47000 microF | 0.0470 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |