The MPF series AC motor run capacitors are oil-filled, metallized polypropylene capacitors designed for alternating current applications such as air conditioning, refrigeration, and power factor correction. The part 24FD3760A-F is a round case style capacitor with a capacitance of 60 µF, rated for 370 Vac, and has a height of 2.91 inches and a diameter of 2.5 inches. It operates within a temperature range of -40°C to +70°C, has a capacitance tolerance of ±10%, and a maximum dissipation factor of 0.1% at 60 Hz. The capacitor is enclosed in an aluminum case with tin-plated steel terminals and includes a pressure-sensitive interrupter for fail-safe operation. It is certified to UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 60µF 370V
60µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 60UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FD3760A-F | 24FD3760A-F | 2002-24FD3760A-F | 24FD3760A-F-ND | 24FD3760A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | 60 microF |