KYOCERA AVX Components Corporation Ceramic Capacitors 200B104MT50XT1K

Description
0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-200B104MT50XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B104MT50XT1KCT-ND
Ceramic Capacitors 1284-200B104MT50XT1KCT-ND
0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200B104MT50XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B104MT50XT1KTR-ND
Ceramic Capacitors 1284-200B104MT50XT1KTR-ND
0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200B104MT50XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B104MT50XT1KDKR-ND
Ceramic Capacitors 1284-200B104MT50XT1KDKR-ND
0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

0.1µF ±20% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 200B104MT50XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
200B104MT50XT1K
Hi-Q Multilayer Ceramic Capacitors 200B104MT50XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200B Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200B Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-200B104MT50XT1KCT-ND 1284-200B104MT50XT1KDKR-ND 200B104MT50XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details