The 227FSL450XEG is a aluminum electrolytic photoflash capacitor rated for 450 V DC, with a capacitance of 220 µF, a maximum ESR of 0.52777 Ω at 20°C and 120 Hz, and dimensions of 35 mm in diameter by 45 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is designed for 1 million flashes at rated voltage with a discharge resistance of 0.7 to 1.0 Ω and maintains performance under pulse operation, with leakage current and dissipation factor staying within specified limits after aging and shelf life testing at 70°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227FSL450XEG | 227FSL450XEG | 1572-227FSL450XEG-ND | 2002-227FSL450XEG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 220 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |