GE Company Capacitor 97F9002S

Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089366 - Radwell International
Willingboro, NJ, United States
Capacitor
32089366
Capacitor 32089366
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089366
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details