KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS30A332NF450

Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-7560-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-7560-ND
Aluminum Electrolytic Capacitors 399-7560-ND
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C

3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 106353071 - Radwell International
Willingboro, NJ, United States
Capacitor
106353071
Capacitor 106353071
CAPACITOR, ELECTROLYTIC, 3300UF, 450V, RADIAL, SCREW TERMINAL, LS 31.8MM, 85C, 77X105MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 3300UF, 450V, RADIAL, SCREW TERMINAL, LS 31.8MM, 85C, 77X105MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
3300Ufvv Kemet - 85AC4099 - Newark, An Avnet Company
Chicago, IL, United States
3300Ufvv Kemet
85AC4099
3300Ufvv Kemet 85AC4099
3300UFVV

3300UFVV

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALS30A332NF450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A332NF450
Capacitors - Aluminum Electrolytic Capacitors ALS30A332NF450
CAP ALUM 3300UF 20% 450V SCREW

CAP ALUM 3300UF 20% 450V SCREW

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 450 VDC;Screw Term - 70096543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 450 VDC;Screw Term
70096543
Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 450 VDC;Screw Term 70096543
The ALS30 range offers high CV per unit volume coupled with high ripple currents and long life performance. They are also capable of handling high peak voltages and currents.

The ALS30 range offers high CV per unit volume coupled with high ripple currents and long life performance. They are also capable of handling high peak voltages and currents.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-7560-ND 106353071 85AC4099 ALS30A332NF450 70096543
Product Name Aluminum Electrolytic Capacitors Capacitor 3300Ufvv Kemet Capacitors - Aluminum Electrolytic Capacitors Capacitor;Aluminum Electrolytic;Cap 3300 uF;Tol 20%;Vol-Rtg 450 VDC;Screw Term
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw Terminal
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details