Wurth Elektronik 875115657008
Wurth Elektronik 875115657008
Wurth Elektronik 875115657008
120µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
120µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
120µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 120UF 20% 35V SMD
Aluminum Organic Polymer Capacitors WCAP-PSHP 35V 120uF 20% ESR=30mOhms
CAP ALUM POLY 120UF 20% 35V SMD
CAP, 120UF, 35V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
ALUMINUM POLYMER CAPACITOR, SMD/SMT, 120UF, 35 VDC, 10 MM X 10.5 MM, DISSIPATION FACTOR DF: 12 %. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2575754 | 732-11947-2-ND | 732-11947-6-ND | 875115657008 | 875115657008 | 875115657008 | 57AK6916 | 153101005 |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Uf, 35V, Alu Elec Smd, Polymer Rohs Compliant Wurth Elektronik | Capacitor |
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |