0.047µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
(PRICE/EACH), CAP, 0.047F, 20%, PP, CAPACITANCE:47000PF,
CAP FILM 0.047UF 20% 1.5KVDC RAD
CAP, 0.047µF, 20%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 20% 1.5KVDC RAD
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3799-ND | 61662680 | B32023A3473M000 | 14N9220 | B32023A3473M000 |
| Product Name | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Cap, 0.047Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |