6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 6800UF 20% 25V RADIAL
ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 6800 F, 20%, 25 V, 18 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 6800uF 25V 20% Radial
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 6800 F, 20%, 25 V, 18 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8650-3-ND | 860010481027 | 108953827 | 860010481027 | 40Y3410 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |