Resonant circuit, Snubber, High pulse, General purpose
10000pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 2KVDC RADIAL Product overview: B32653A8103J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8103J000 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 2KVDC RADIAL
CAP FILM 10000PF 5% 2KVDC RADIAL
CAP, 0.01UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 10000PF 2KVDC RADIAL
CAPACITOR, RADIAL BOX, FILM, .01UF, 2KV, 22.5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A8103J000 | B32653A8103J000-ND | 62-B32653A8103J000 | B32653A8103J000 | B32653A8103J000 | 82AH6872 | 3410-B32653A8103J000 | 131798129 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 10000PF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos | CAP FILM 10000PF 2KVDC RADIAL | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |