EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6154J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6154J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32652A6154J289TB-ND - DigiKey
Thief River Falls, MN, United States
0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32652A6154J289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF 630V Capacitor
62-B32652A6154J289
Automotive 0.15uF 630V Capacitor 62-B32652A6154J289
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A6154J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154J289 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A6154J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A6154J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6154J289
Film Capacitors B32652A6154J289
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A6154J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A6154J289
Capacitors - Film Capacitors B32652A6154J289
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site
Capacitor - 185603065 - Radwell International
Willingboro, NJ, United States
Capacitor
185603065
Capacitor 185603065
CAPACITOR, .15UF, 630VDC, RADIAL, FILM, POLYPROPYLENE, 5%, LS 15MM, 18X8.5X14.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, .15UF, 630VDC, RADIAL, FILM, POLYPROPYLENE, 5%, LS 15MM, 18X8.5X14.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6154J289 495-B32652A6154J289TB-ND 62-B32652A6154J289 B32652A6154J289 B32652A6154J289 185603065
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.15uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details