GE Company Capacitor 97F9121

Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 26896 - Radwell International
Willingboro, NJ, United States
Capacitor
26896
Capacitor 26896
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 26896
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details