EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0474J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A0474J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A0474J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0474J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-7063-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7063-ND
Film Capacitors 495-7063-ND
0.47µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32654A0474J000
0.47UF Capacitor 62-B32654A0474J000
CAP FILM 0.47UF 5% 1KVDC RADIAL Product overview: B32654A0474J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0474J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 5% 1KVDC RADIAL Product overview: B32654A0474J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk - 3410-B32654A0474J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk
3410-B32654A0474J000
Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk 3410-B32654A0474J000
Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk

Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk

Supplier's Site
Capacitors - Film Capacitors B32654A0474J000
CAP FILM 0.47UF 5% 1KVDC RADIAL

CAP FILM 0.47UF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32654A0474J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A0474J000
Film Capacitors B32654A0474J000
CAP FILM 0.47UF 5% 1KVDC RADIAL

CAP FILM 0.47UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor, Pp, 470Nf, 1Kv, Radial; Dielectric Type Epcos - 25M8135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Pp, 470Nf, 1Kv, Radial; Dielectric Type Epcos
25M8135
Capacitor, Pp, 470Nf, 1Kv, Radial; Dielectric Type Epcos 25M8135
CAPACITOR, PP, 470NF, 1KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, PP, 470NF, 1KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 61656782 - Radwell International
Willingboro, NJ, United States
Capacitor
61656782
Capacitor 61656782
CAPACITOR, RADIAL BOX, FILM, .47UF, 1000V, 31.5X14X24.5 MM, 27.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, .47UF, 1000V, 31.5X14X24.5 MM, 27.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A0474J000 495-7063-ND 62-B32654A0474J000 3410-B32654A0474J000 B32654A0474J000 B32654A0474J000 25M8135 61656782
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.47UF Capacitor Cap Film 0.47uF 1000V PP 5% (31.5 X 14 X 24.5mm) Radial 27.5mm 100C Bulk Capacitors - Film Capacitors Film Capacitors Capacitor, Pp, 470Nf, 1Kv, Radial; Dielectric Type Epcos Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details